TE Connectivity Connector Backshells CJ0252-000

Description
Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Housing Features Compatible With Connector Shape : Circular Other Entry Size Code : 12 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring
Request a Quote
Description
Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Housing Features Compatible With Connector Shape : Circular Other Entry Size Code : 12 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CJ0252-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CJ0252-000
Connector Backshells CJ0252-000
Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Housing Features Compatible With Connector Shape : Circular Other Entry Size Code : 12 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring

Dimensions


  • Cable Entry Diameter : 19.05 MM  [.75 INCH ]

Housing Features


  • Compatible With Connector Shape : Circular

Other


  • Entry Size Code : 12

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CJ0252-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Specs
Connector Type Military Connector
View Details