TE Connectivity Circular Connector Housings CIRHSE06T3610SCNF80M32V0

Description
48 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
48 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A124288-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A124288-ND
Circular Connector Housings A124288-ND
48 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

48 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Product Range Amp - Te Connectivity - 82Y7988 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
82Y7988
Product Range Amp - Te Connectivity 82Y7988
Product Range:CIRH Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet; Insert Arrangement:36-10; Contact Material:- RoHS Compliant: Yes

Product Range:CIRH Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet; Insert Arrangement:36-10; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A124288-ND 82Y7988
Product Name Circular Connector Housings Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1511-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details