TE Connectivity Circular Connector Housings CIRH03T40A60PCNF80M32V0

Description
60 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
60 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A124327-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A124327-ND
Circular Connector Housings A124327-ND
60 Position Circular Connector Receptacle Housing Panel Mount

60 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Product Range Amp - Te Connectivity - 82Y8025 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
82Y8025
Product Range Amp - Te Connectivity 82Y8025
Product Range:CIRH Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:60Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; Insert Arrangement:40-60 RoHS Compliant: Yes

Product Range:CIRH Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:60Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; Insert Arrangement:40-60 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A124327-ND 82Y8025
Product Name Circular Connector Housings Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers