TE Connectivity Connectors, Interconnects - Circular Connectors - Housings CIRH03T2015SCNF80M32V0

Description
Win Source Part Number: 1315052-CIRH03T2015S CNF80M32V0 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CIRH Type: For Female Sockets Number of Positions: 7 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 12 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: N (Normal) Housing Color: Black Mounting Feature: Flange Shell Size - Insert: 20-15 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Zinc Cobalt Insert Material: Rubber, Halogen Free ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: CIRH03
Request a Quote Datasheet
Description
Win Source Part Number: 1315052-CIRH03T2015S CNF80M32V0 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CIRH Type: For Female Sockets Number of Positions: 7 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 12 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: N (Normal) Housing Color: Black Mounting Feature: Flange Shell Size - Insert: 20-15 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Zinc Cobalt Insert Material: Rubber, Halogen Free ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: CIRH03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1315052-CIRH03T2015SCNF80M32V0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1315052-CIRH03T2015SCNF80M32V0
Connectors, Interconnects - Circular Connectors - Housings 1315052-CIRH03T2015SCNF80M32V0
Win Source Part Number: 1315052-CIRH03T2015S CNF80M32V0 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CIRH Type: For Female Sockets Number of Positions: 7 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 12 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: N (Normal) Housing Color: Black Mounting Feature: Flange Shell Size - Insert: 20-15 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Zinc Cobalt Insert Material: Rubber, Halogen Free ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: CIRH03

Win Source Part Number: 1315052-CIRH03T2015SCNF80M32V0
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: CIRH
Type: For Female Sockets
Number of Positions: 7
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 12
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: N (Normal)
Housing Color: Black
Mounting Feature: Flange
Shell Size - Insert: 20-15
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 200°C
Shell Material: Aluminum Alloy
Shell Finish: Zinc Cobalt
Insert Material: Rubber, Halogen Free
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Base Product Number: CIRH03

Buy Now Datasheet
Circular Connector Housings - A124308-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A124308-ND
Circular Connector Housings A124308-ND
7 Position Circular Connector Receptacle Housing Panel Mount

7 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-CIRH03T2015SCNF80M32V0
Electronic Connector 436-CIRH03T2015SCNF80M32V0
Conn Circular SKT 7 POS Crimp ST Flange Mount 7 Terminal 1 Port Product overview: CIRH03T2015SCNF80M32 V0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CIRH03T2015SCNF8 0M32V0 can be used for catalog matching and distributor lookup.

Conn Circular SKT 7 POS Crimp ST Flange Mount 7 Terminal 1 Port Product overview: CIRH03T2015SCNF80M32V0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CIRH03T2015SCNF80M32V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Socket Connector / Te Connectivity/deutsch Deutsch - Te Connectivity - 43AJ8078 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Socket Connector / Te Connectivity/deutsch Deutsch - Te Connectivity
43AJ8078
Fixed Socket Connector / Te Connectivity/deutsch Deutsch - Te Connectivity 43AJ8078
FIXED SOCKET CONNECTOR / TE CONNECTIVITY/DEUTSCH

FIXED SOCKET CONNECTOR / TE CONNECTIVITY/DEUTSCH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1315052-CIRH03T2015SCNF80M32V0 A124308-ND 436-CIRH03T2015SCNF80M32V0 43AJ8078
Product Name Connectors, Interconnects - Circular Connectors - Housings Circular Connector Housings Electronic Connector Fixed Socket Connector / Te Connectivity/deutsch Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products