TE Connectivity Circular Connector Housings CIRH03T1812PCNF80M32V0

Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A124303-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A124303-ND
Circular Connector Housings A124303-ND
6 Position Circular Connector Receptacle Housing Panel Mount

6 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Product Range Amp - Te Connectivity - 82Y8001 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
82Y8001
Product Range Amp - Te Connectivity 82Y8001
Product Range:CIRH Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; Insert Arrangement:18-12 RoHS Compliant: Yes

Product Range:CIRH Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; Insert Arrangement:18-12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A124303-ND 82Y8001
Product Name Circular Connector Housings Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details