TE Connectivity Circular Connector Contacts CIRB16SKSKF80

Description
Socket Contact 16 AWG Size 16S Crimp Silver
Request a Quote
Description
Socket Contact 16 AWG Size 16S Crimp Silver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Contact, Socket, 16AWG, Crimp (part number 99Y7052) is part of the CIRH Series by TE Connectivity. This product features a crimp termination type suitable for 16 AWG wire, ensuring reliable electrical connections. The contacts are silver plated, which enhances conductivity and corrosion resistance. The product is RoHS compliant, making it suitable for environmentally conscious applications. Designed for use in various industrial settings, this connector is compatible with MIL-C-5015 specifications, ensuring durability and performance in demanding environments. Its design includes features that provide protection against water and dust ingress, making it suitable for applications where environmental exposure is a concern.

Datasheet Summary
Powered by GS/AI

The Circular Contact, Socket, 16AWG, Crimp (part number 99Y7052) is part of the CIRH Series by TE Connectivity. This product features a crimp termination type suitable for 16 AWG wire, ensuring reliable electrical connections. The contacts are silver plated, which enhances conductivity and corrosion resistance. The product is RoHS compliant, making it suitable for environmentally conscious applications. Designed for use in various industrial settings, this connector is compatible with MIL-C-5015 specifications, ensuring durability and performance in demanding environments. Its design includes features that provide protection against water and dust ingress, making it suitable for applications where environmental exposure is a concern.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - CIRB16SKSKF80-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
CIRB16SKSKF80-ND
Circular Connector Contacts CIRB16SKSKF80-ND
Socket Contact 16 AWG Size 16S Crimp Silver

Socket Contact 16 AWG Size 16S Crimp Silver

Buy Now Datasheet
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity - 99Y7052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity
99Y7052
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity 99Y7052
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIRB16SKSKF80-ND 99Y7052
Product Name Circular Connector Contacts Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers