TE Connectivity Circular Connector Contacts CIRB16KSKF80P3

Description
Socket Contact 16 AWG Size 16 Crimp Gold
Request a Quote Datasheet
Description
Socket Contact 16 AWG Size 16 Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - CIRB16KSKF80P3-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
CIRB16KSKF80P3-ND
Circular Connector Contacts CIRB16KSKF80P3-ND
Socket Contact 16 AWG Size 16 Crimp Gold

Socket Contact 16 AWG Size 16 Crimp Gold

Buy Now Datasheet
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity - 99Y7049 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity
99Y7049
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity 99Y7049
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIRB16KSKF80P3-ND 99Y7049
Product Name Circular Connector Contacts Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers