TE Connectivity Circular Connector Contacts CIRB16KSKF80

Description
Socket Contact 16 AWG Size 16 Crimp Silver
Request a Quote Datasheet
Description
Socket Contact 16 AWG Size 16 Crimp Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - CIRB16KSKF80-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
CIRB16KSKF80-ND
Circular Connector Contacts CIRB16KSKF80-ND
Socket Contact 16 AWG Size 16 Crimp Silver

Socket Contact 16 AWG Size 16 Crimp Silver

Buy Now Datasheet
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity - 99Y7048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity
99Y7048
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity 99Y7048
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIRB16KSKF80-ND 99Y7048
Product Name Circular Connector Contacts Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products