TE Connectivity Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity CIRB12KSKF80

Description
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity - 99Y7044 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity
99Y7044
Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity 99Y7044
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7044
Product Name Circular Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers