TE Connectivity Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CHB-38-70023

Description
TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:180s; Product Range:CH Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:180s; Product Range:CH Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 67F1174 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
67F1174
Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 67F1174
TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:180s; Product Range:CH Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:180s; Product Range:CH Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 67F1174
Product Name Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170050010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relays - 1-1393222-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details