TE Connectivity Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CHB-38-70002

Description
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:60s; Product Range:CH Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:60s; Product Range:CH Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 67F1159 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
67F1159
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 67F1159
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:60s; Product Range:CH Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:60s; Product Range:CH Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 67F1159
Product Name Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202481104000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Industrial Relay - 700-CF310KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details