TE Connectivity Time Delay Relays CHB-38-70001

Description
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet
Description
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - PB574-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB574-ND
Time Delay Relays PB574-ND
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;1-10 sec - 70199292 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;1-10 sec
70199292
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;1-10 sec 70199292
Solid state devices reset within milliseconds. Adjustable over entire time range. Plastic enclosures. Series CH. Temperature: –10°C to +55°C. Tolerance: –0, +20% of max. specified @ high end; min. specified or less @ low end. Reset: 125 ms. Repeatability: ±2%. Series CD. Temperature: –40°C to +55°C. Tolerance: ±5%. Reset: 60 ms. Repeatability: ±1%. CHB/CDB38 time delays have internal DPDT 10 amp relay. Provide delay on operate. Use 8-pin octal sockets. Weight: CH38 — 6 Oz. (168 g); CD38 — 9 Oz. (255 g).

Solid state devices reset within milliseconds. Adjustable over entire time range. Plastic enclosures. Series CH. Temperature: –10°C to +55°C. Tolerance: –0, +20% of max. specified @ high end; min. specified or less @ low end. Reset: 125 ms. Repeatability: ±2%. Series CD. Temperature: –40°C to +55°C. Tolerance: ±5%. Reset: 60 ms. Repeatability: ±1%. CHB/CDB38 time delays have internal DPDT 10 amp relay. Provide delay on operate. Use 8-pin octal sockets. Weight: CH38 — 6 Oz. (168 g); CD38 — 9 Oz. (255 g).

Supplier's Site
Time Delay Relays - CHB-38-70001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CHB-38-70001
Time Delay Relays CHB-38-70001
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number PB574-ND 70199292 CHB-38-70001
Product Name Time Delay Relays Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;1-10 sec Time Delay Relays
Time Ranges 1 Sec ~ 10 Sec 1 Sec ~ 10 Sec
Mounting Socket or Plug-in Style Socket or Plug-in Style Socket or Plug-in Style; Socketable
Timer Type ON-Delay ON-Delay
Function Type Single Function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7140026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
Sealed Switch Timing Relay - 700-RTC01010U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1755074-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details