TE Connectivity Connectors, Interconnects - Rectangular Connectors - Accessories CHA-0018-203CS2726

Description
Win Source Part Number: 973076-CHA-0018-203C S2726 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTC Features: Breakout, Right Angle Package: Bulk Accessory Type: Backshell For Use With/Related Products: MTC Series Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 932081N001 Base Product Number: CHA-0018
Request a Quote Datasheet
Description
Win Source Part Number: 973076-CHA-0018-203C S2726 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTC Features: Breakout, Right Angle Package: Bulk Accessory Type: Backshell For Use With/Related Products: MTC Series Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 932081N001 Base Product Number: CHA-0018
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 973076-CHA-0018-203CS2726 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
973076-CHA-0018-203CS2726
Connectors, Interconnects - Rectangular Connectors - Accessories 973076-CHA-0018-203CS2726
Win Source Part Number: 973076-CHA-0018-203C S2726 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTC Features: Breakout, Right Angle Package: Bulk Accessory Type: Backshell For Use With/Related Products: MTC Series Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 932081N001 Base Product Number: CHA-0018

Win Source Part Number: 973076-CHA-0018-203CS2726
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTC
Features: Breakout, Right Angle
Package: Bulk
Accessory Type: Backshell
For Use With/Related Products: MTC Series
Standard Package: 5
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 932081N001
Base Product Number: CHA-0018

Buy Now Datasheet
Electronic Connector - 340-CHA-0018-203CS2726 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
340-CHA-0018-203CS2726
Electronic Connector 340-CHA-0018-203CS2726
Backshell 90° Tin Over Nickel Phosphor Bronze Product overview: CHA-0018-203CS2726 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-CHA-0018-203CS27 26 can be used for catalog matching and distributor lookup.

Backshell 90° Tin Over Nickel Phosphor Bronze Product overview: CHA-0018-203CS2726 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-CHA-0018-203CS2726 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cha-0018-203Cs2726 Raychem - Te Connectivity - 35AC0511 - Newark, An Avnet Company
Chicago, IL, United States
Cha-0018-203Cs2726 Raychem - Te Connectivity
35AC0511
Cha-0018-203Cs2726 Raychem - Te Connectivity 35AC0511
CHA-0018-203CS2726

CHA-0018-203CS2726

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 973076-CHA-0018-203CS2726 340-CHA-0018-203CS2726 35AC0511
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Electronic Connector Cha-0018-203Cs2726 Raychem - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Connector (RF) Adapters - ASG.00.250.NTC-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details