TE Connectivity Compression Connectors CH7199-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 21.2 MM  [.835 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Compression Connector Conductor Size (KCMIL) : 450 Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 240 Lug Length : 185 MM  [7.283 INCH ] Lug Width : 41.6 MM  [1.638 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ASIA, ANZPAC Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Compression Underground Network Component Type : Terminal Lug
Request a Quote
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 21.2 MM  [.835 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Compression Connector Conductor Size (KCMIL) : 450 Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 240 Lug Length : 185 MM  [7.283 INCH ] Lug Width : 41.6 MM  [1.638 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ASIA, ANZPAC Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Compression Underground Network Component Type : Terminal Lug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - CH7199-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
CH7199-000
Compression Connectors CH7199-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 21.2 MM  [.835 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Compression Connector Conductor Size (KCMIL) : 450 Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 240 Lug Length : 185 MM  [7.283 INCH ] Lug Width : 41.6 MM  [1.638 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ASIA, ANZPAC Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Compression Underground Network Component Type : Terminal Lug

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Copper
  • Copper Palm : Yes

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 21.2 MM  [.835 INCH ]
  • Barrel Length : 90 MM  [3.543 INCH ]
  • Compression Connector Conductor Size (KCMIL) : 450
  • Compression Connector Stud Size : M12
  • Conductor Cross-Section (MMSQ) : 240
  • Lug Length : 185 MM  [7.283 INCH ]
  • Lug Width : 41.6 MM  [1.638 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1

Operation/Application


  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : ASIA, ANZPAC

Product Type Features


  • Compression Connector Material : Tinned Cu
  • Compression Connector Technology : Compression
  • Underground Network Component Type : Terminal Lug
Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number CH7199-000 CH7199-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers