Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded Primary Product Material : Brass
Configuration Features Number of Bolts : 4
Dimensions Bolt Head Size (Across Flats) (MM) : 3 Compatible Conductor Cross-Section Range (MMSQ) : 4 - 35
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Bolted Connector
Other Conductor Gauge Type : Metric
Product Availability Product Availability : China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Non-Shear Bolt
Body Features
- Blocked : No
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Solid, Stranded
- Primary Product Material : Brass
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 3
- Compatible Conductor Cross-Section Range (MMSQ) : 4 - 35
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Bolted Connector
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Non-Shear Bolt