TE Connectivity
Connector Backshells
CH1827-000
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 41.1 MM [1.61 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/24, D38999/46, D38999/42, D38999/20, D38999/40, D38999/47, D38999/26
Operation/Applicatio
n Compatible With Connector Shell Size : C, 13
Other Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W Entry Size Code : 10 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 41.1 MM [1.61 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/24, D38999/46, D38999/42, D38999/20, D38999/40, D38999/47, D38999/26
Operation/Applicatio
n Compatible With Connector Shell Size : C, 13
Other Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W Entry Size Code : 10 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 41.1 MM [1.61 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/24, D38999/46, D38999/42, D38999/20, D38999/40, D38999/47, D38999/26
Operation/Applicatio
n Compatible With Connector Shell Size : C, 13
Other Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W Entry Size Code : 10 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Body Features
Primary Product Color : Olive Drab
Primary Product Material : Aluminum
Primary Product Plating Material : Zinc Cobalt
Contact Features
Primary Product Underplating Material : Electroless Nickel
Dimensions
Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ]
Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ]
Product Length : 41.1 MM [1.61 INCH ]
Housing Features
Body Orientation : 45°
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : D38999/24, D38999/46, D38999/42, D38999/20, D38999/40, D38999/47, D38999/26
Operation/Applicatio n
Compatible With Connector Shell Size : C, 13
Other
Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W
Entry Size Code : 10
TE Connector Interface Code : 40
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR10BI
Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Salt Spray Resistance (HR) : 48
Buy Now
Technical Specifications
Product Category
Electrical Connectors
Product Number
CH1827-000
Product Name
Connector Backshells
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
2 suppliers