TE Connectivity Twisted Pair Cable CH0870-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CH0870-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CH0870-000
Twisted Pair Cable CH0870-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CH0870-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 0291943001 - TE Connectivity
Specs
Cable Insulation Thermorad
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Power Cable - 1190363001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 0192153001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Twisted Pair Cable - 120415-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers