TE Connectivity Chip Resistor - Surface Mount CGSSL2R051J

Description
51 mOhms ±5% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
51 mOhms ±5% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CGSSL2R051J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CGSSL2R051J-ND
Chip Resistor - Surface Mount CGSSL2R051J-ND
51 mOhms ±5% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

51 mOhms ±5% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Sl Series, 0.051 Ohm, 2 W, 5% Cgs Te Connectivity - 16R9067 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Sl Series, 0.051 Ohm, 2 W, 5% Cgs Te Connectivity
16R9067
Smd Current Sense Resistors, Sl Series, 0.051 Ohm, 2 W, 5% Cgs Te Connectivity 16R9067
SMD Current Sense Resistors, SL Series, 0.051 ohm, 2 W, - 5%

SMD Current Sense Resistors, SL Series, 0.051 ohm, 2 W, - 5%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CGSSL2R051J-ND 16R9067
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Sl Series, 0.051 Ohm, 2 W, 5% Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4823
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details