HEAT SHRINK 24MM BLACK METER
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 3.28' (1.00m)"
HEAT-SHRINK TUBING, 3:1, 24MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.9ft; Length - Metric:60m; I.D. Recovered Max - RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 484-CGPT-24/8-0-SP-DS-ND | 484-CGPT-24/8-0-SP-ND | 08AJ3991 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 3 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |