"Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Clear"
HEATSHRINK CLEAR 2:1 9.5MM METER
HEAT-SHRINK TUBING, 2:1, CLEAR, 19MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 484-CGPT-19/9.5-X-SP-DS-ND | 34AH0432 |
| Product Name | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |