TE Connectivity Standard Circular Connectors CGE270N00000020000

Description
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Collinox Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 250, 630 Housing Features Circular Connector Shell Size : 40 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Collinox Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 250, 630 Housing Features Circular Connector Shell Size : 40 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - CGE270N00000020000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
CGE270N00000020000
Standard Circular Connectors CGE270N00000020000
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Collinox Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 250, 630 Housing Features Circular Connector Shell Size : 40 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66
  • Environmental Protection : IP67
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Collinox

Electrical Characteristics


  • Operating Voltage (VAC) : 630, 250
  • Operating Voltage (VDC) : 250, 630

Housing Features


  • Circular Connector Shell Size : 40

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention Type : Speedtec (Triple Start Threaded)
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CGE270N00000020000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Standard Circular Connectors - 1-2823590-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Standard Circular Connectors - 1-2823447-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers