TE Connectivity Time Delay Relay, Dpdt, 5-50Min, 120Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CGB-38-78050M

Description
TIME DELAY RELAY, DPDT, 5-50MIN, 120VAC; Contact Voltage VDC:30V; Time Min:5min; Time Max:50min; Product Range:CG Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 5-50MIN, 120VAC; Contact Voltage VDC:30V; Time Min:5min; Time Max:50min; Product Range:CG Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 5-50Min, 120Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 48M6904 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 5-50Min, 120Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
48M6904
Time Delay Relay, Dpdt, 5-50Min, 120Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 48M6904
TIME DELAY RELAY, DPDT, 5-50MIN, 120VAC; Contact Voltage VDC:30V; Time Min:5min; Time Max:50min; Product Range:CG Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277V RoHS Compliant: No

TIME DELAY RELAY, DPDT, 5-50MIN, 120VAC; Contact Voltage VDC:30V; Time Min:5min; Time Max:50min; Product Range:CG Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 48M6904
Product Name Time Delay Relay, Dpdt, 5-50Min, 120Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM310KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details