TE Connectivity Heatshrink, 3Mm, Black, 5M; Shrink Ratio Raychem Te Connectivity CGAT-R-3/1-0

Description
HEATSHRINK, 3MM, BLACK, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.039"; I.D. RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 3MM, BLACK, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.039"; I.D. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3Mm, Black, 5M; Shrink Ratio Raychem Te Connectivity - 01M7118 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3Mm, Black, 5M; Shrink Ratio Raychem Te Connectivity
01M7118
Heatshrink, 3Mm, Black, 5M; Shrink Ratio Raychem Te Connectivity 01M7118
HEATSHRINK, 3MM, BLACK, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.039"; I.D. RoHS Compliant: Yes

HEATSHRINK, 3MM, BLACK, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.039"; I.D. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 01M7118
Product Name Heatshrink, 3Mm, Black, 5M; Shrink Ratio Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch Film Shipping Material - 1706515 - Johnson Bag Co., Inc.
Specs
Type Stretch
Width 432 mm (17 inches)
View Details
Stretch Film / Stretch Wrap - hag181580 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Stretch
Width 457 mm (18 inches)
View Details