Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977514-CG9575-000
Color: Beige
Approvals: EN
Categories: OEM Parts(C-E)
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977514-CG9575-000 |
| Product Name | OEM Parts - OEM Parts (C - E) - CG9575-000 |