Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 33.5 MM [1.31 INCH ] Barrel Length : 160 MM [6.3 INCH ] Barrel Outside Diameter : 54 MM , 45 MM [2.12 INCH , 1.77 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Range (AWGKC) : 1243 - 1243
Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper, Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 33.5 MM [1.31 INCH ]
- Barrel Length : 160 MM [6.3 INCH ]
- Barrel Outside Diameter : 54 MM , 45 MM [2.12 INCH , 1.77 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 630
- Compatible Conductor Range (AWGKC) : 1243 - 1243
Electrical Characteristics
- Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression