TE Connectivity Compression Connectors CG4039-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 9.5 MM , 11 MM  [.374 INCH , .433 INCH ] Barrel Length : 70 MM  [2.76 INCH ] Conductor Cross-Section (MMSQ) : 50, 70 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Copper, Aluminum Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve
Request a Quote Datasheet
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 9.5 MM , 11 MM  [.374 INCH , .433 INCH ] Barrel Length : 70 MM  [2.76 INCH ] Conductor Cross-Section (MMSQ) : 50, 70 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Copper, Aluminum Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - CG4039-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
CG4039-000
Compression Connectors CG4039-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 9.5 MM , 11 MM  [.374 INCH , .433 INCH ] Barrel Length : 70 MM  [2.76 INCH ] Conductor Cross-Section (MMSQ) : 50, 70 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Copper, Aluminum Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 9.5 MM , 11 MM  [.374 INCH , .433 INCH ]
  • Barrel Length : 70 MM  [2.76 INCH ]
  • Conductor Cross-Section (MMSQ) : 50, 70

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Compression Connector Material : Copper, Aluminum
  • Compression Connector Technology : Compression
  • Type : Link
  • Underground Network Component Type : Junction Sleeve
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number CG4039-000 CG4039-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details