TE Connectivity Compression Connectors CG4038-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 9.5 MM  [.374 INCH ] Barrel Length : 70 MM  [2.76 INCH ] Barrel Outside Diameter : 16 MM , 14.5 MM  [.57 INCH , .629 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 9.5 MM  [.374 INCH ] Barrel Length : 70 MM  [2.76 INCH ] Barrel Outside Diameter : 16 MM , 14.5 MM  [.57 INCH , .629 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - CG4038-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
CG4038-000
Compression Connectors CG4038-000
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 9.5 MM  [.374 INCH ] Barrel Length : 70 MM  [2.76 INCH ] Barrel Outside Diameter : 16 MM , 14.5 MM  [.57 INCH , .629 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum, Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 9.5 MM  [.374 INCH ]
  • Barrel Length : 70 MM  [2.76 INCH ]
  • Barrel Outside Diameter : 16 MM , 14.5 MM  [.57 INCH , .629 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 50
  • Compatible Conductor Range (AWGKC) : 1/0 - 1/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CG4038-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details