Body Features Product Weight : 1.5 KG [1.5 LB ]
Configuration Features Wiring Configuration : Single Phase
Dimensions Aperture Diameter (INCH) : 2.5 CT Ratio : 100/5 Product Depth (INCH) : 1.1 Product Height (INCH) : 4.85 Product Width (INCH) : 4.56
Electrical Characteristics Output Current (AMP) : 5
Industry Standards Compatible With Agency/Standards Products : CSA
Product Type Features Current Transformer Type : ANSI CT Voltage Application Type : AC (Current Transformers)
Body Features
- Product Weight : 1.5 KG [1.5 LB ]
Configuration Features
- Wiring Configuration : Single Phase
Dimensions
- Aperture Diameter (INCH) : 2.5
- CT Ratio : 100/5
- Product Depth (INCH) : 1.1
- Product Height (INCH) : 4.85
- Product Width (INCH) : 4.56
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : CSA
Product Type Features
- Current Transformer Type : ANSI CT
- Voltage Application Type : AC (Current Transformers)