Body Features Product Weight : .45 KG [1 LB ]
Configuration Features Wiring Configuration : Single Phase
Dimensions Product Depth (MM) : 31.75 Product Height (MM) : 41.4 Product Width (MM) : 152.4
Electrical Characteristics Output Current (AMP) : 300 Output Voltage (MILV) : 100
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Body Features
- Product Weight : .45 KG [1 LB ]
Configuration Features
- Wiring Configuration : Single Phase
Dimensions
- Product Depth (MM) : 31.75
- Product Height (MM) : 41.4
- Product Width (MM) : 152.4
Electrical Characteristics
- Output Current (AMP) : 300
- Output Voltage (MILV) : 100
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Current Transformer Type : ANSI Shunt
- Voltage Application Type : DC (Shunt)