TE Connectivity Current Transformers & Shunts CG3245-000

Description
Body Features Product Weight : 4.72 KG  [10.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 76.2 Product Height (MM) : 25.4 Product Width (MM) : 244.5 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : 4.72 KG  [10.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 76.2 Product Height (MM) : 25.4 Product Width (MM) : 244.5 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CG3245-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CG3245-000
Current Transformers & Shunts CG3245-000
Body Features Product Weight : 4.72 KG  [10.4 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 76.2 Product Height (MM) : 25.4 Product Width (MM) : 244.5 Electrical Characteristics Output Current (AMP) : 1500 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : 4.72 KG  [10.4 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Product Depth (MM) : 76.2
  • Product Height (MM) : 25.4
  • Product Width (MM) : 244.5

Electrical Characteristics


  • Output Current (AMP) : 1500
  • Output Voltage (MILV) : 50

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : ANSI Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CG3245-000
Product Name Current Transformers & Shunts
Secondary Current 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3327-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3332-000 - TE Connectivity
Specs
Burden 7.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CR8462-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3762-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details