TE Connectivity Antennas CFSA69383P1-B30D3F

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, CBRS, 5G, DAS Primary Application : Cat-M/NB-IoT, DAS, 5G, CBRS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 2300 - 2500, 1910 - 2180, 698 - 806, 880 - 890, 698 - 960, 824 - 894, 1690 - 1880, 1690 - 4000, 1850 - 1990, 3800 - 4000, 1350 - 1550, 2500 - 2700 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, CBRS, 5G, DAS Primary Application : Cat-M/NB-IoT, DAS, 5G, CBRS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 2300 - 2500, 1910 - 2180, 698 - 806, 880 - 890, 698 - 960, 824 - 894, 1690 - 1880, 1690 - 4000, 1850 - 1990, 3800 - 4000, 1350 - 1550, 2500 - 2700 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFSA69383P1-B30D3F - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, CBRS, 5G, DAS Primary Application : Cat-M/NB-IoT, DAS, 5G, CBRS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 2300 - 2500, 1910 - 2180, 698 - 806, 880 - 890, 698 - 960, 824 - 894, 1690 - 1880, 1690 - 4000, 1850 - 1990, 3800 - 4000, 1350 - 1550, 2500 - 2700 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular, CBRS, 5G, DAS
  • Primary Application : Cat-M/NB-IoT, DAS, 5G, CBRS, Cellular

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 3300 - 3800, 2300 - 2500, 1910 - 2180, 698 - 806, 880 - 890, 698 - 960, 824 - 894, 1690 - 1880, 1690 - 4000, 1850 - 1990, 3800 - 4000, 1350 - 1550, 2500 - 2700
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 5.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-CFSA69383P1-B30D3F-ND - DigiKey
Thief River Falls, MN, United States
OMNI,DBAND,30CM,D43F OD180MM,BUL

OMNI,DBAND,30CM,D43F OD180MM,BUL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number CFSA69383P1-B30D3F 994-CFSA69383P1-B30D3F-ND
Product Name Antennas RF Antennas
Applications Cat-M/NB-IoT, DAS, 5G, CBRS, Cellular Cellular or PCS Terminal; Modem or Wireless Network; AWS, GSM, DCS, LTE, UMTS, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz 752.0 to 3900.0 MHz
Gain 3 to 6 dB 2.4 to 5.4 dB
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-2 - TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 001-0002-L - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 1-1513472-9 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823591-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
5 suppliers