TE Connectivity Antennas CFS60383P-30D43F

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : CBRS, DAS, Cat-M/NB-IoT, Cellular, 5G Wireless Application : Cat-M/NB-IoT, DAS, Cellular, 5G, CBRS Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1690 - 4000, 1350 - 1550, 698 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : CBRS, DAS, Cat-M/NB-IoT, Cellular, 5G Wireless Application : Cat-M/NB-IoT, DAS, Cellular, 5G, CBRS Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1690 - 4000, 1350 - 1550, 698 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFS60383P-30D43F - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : CBRS, DAS, Cat-M/NB-IoT, Cellular, 5G Wireless Application : Cat-M/NB-IoT, DAS, Cellular, 5G, CBRS Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1690 - 4000, 1350 - 1550, 698 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Primary Application : CBRS, DAS, Cat-M/NB-IoT, Cellular, 5G
  • Wireless Application : Cat-M/NB-IoT, DAS, Cellular, 5G, CBRS

Mechanical Attachment


  • Mounting Type : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 1690 - 4000, 1350 - 1550, 698 - 960
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 7.1
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1289-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1289-ND
RF Antennas 994-1289-ND
Panel RF Antenna 6.8dBi 4.3/10 - Female Panel Mount

Panel RF Antenna 6.8dBi 4.3/10 - Female Panel Mount

Buy Now Datasheet
RF Antennas - CFS60383P-30D43F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CFS60383P-30D43F
RF Antennas CFS60383P-30D43F
Panel RF Antenna 6.8dBi 4.3/10 - Female Panel Mount

Panel RF Antenna 6.8dBi 4.3/10 - Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFS60383P-30D43F 994-1289-ND CFS60383P-30D43F
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Cat-M/NB-IoT, DAS, Cellular, 5G, CBRS RF Antennas
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz
Gain 6 dB 6.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108964-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 0600-00056 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers