TE Connectivity Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity CFR50J8R2

Description
Through Hole Carbon Film Resistor, CFR Series, 8.2 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, CFR Series, 8.2 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W6025 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W6025
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W6025
Through Hole Carbon Film Resistor, CFR Series, 8.2 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 8.2 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95W6025
Product Name Through Hole Carbon Film Resistor, Cfr Series, 8.2 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers