TE Connectivity Through Hole Resistors CFR50J8K2

Description
8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR50J8K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR50J8K2-ND
Through Hole Resistors CFR50J8K2-ND
8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 132719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132719
Through Hole Resistors 132719
TE Connectivity CFR50J8K2 Resistor

TE Connectivity CFR50J8K2 Resistor

Supplier's Site
Through Hole Resistors - 132719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132719P
Through Hole Resistors 132719P
CFR50 carbon film resistor,8K2 0.5W

CFR50 carbon film resistor,8K2 0.5W

Supplier's Site
Through Hole Resistors - 1614783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614783
Through Hole Resistors 1614783
TE Connectivity CFR50J8K2 Resistor

TE Connectivity CFR50J8K2 Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W6023 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W6023
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W6023
Through Hole Carbon Film Resistor, CFR Series, 8.2 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 8.2 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CFR50J8K2-ND 132719 132719P 95W6023
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 8.2 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details