TE Connectivity ™ Through Hole Resistors CFR50J820R

Description
820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J820RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J820RTB-ND
Through Hole Resistors 1712-CFR50J820RTB-ND
820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J820RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J820RCT-ND
Through Hole Resistors 1712-CFR50J820RCT-ND
RES 820 OHM 5% 1/2W AXIAL

RES 820 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 132472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132472P
Through Hole Resistors 132472P
CFR50 carbon film resistor,820R 0.66W

CFR50 carbon film resistor,820R 0.66W

Supplier's Site
Through Hole Resistors - 1614620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614620
Through Hole Resistors 1614620
TE Connectivity CFR50J820R Resistor

TE Connectivity CFR50J820R Resistor

Supplier's Site
Resistor;Carbon Film;Res 820 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70063355 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 820 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70063355
Resistor;Carbon Film;Res 820 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70063355
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR50J820RTB-ND 132472P 1614620 70063355
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Carbon Film;Res 820 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details