TE Connectivity Through Hole Resistors CFR50J6K8

Description
6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J6K8TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J6K8TB-ND
Through Hole Resistors 1712-CFR50J6K8TB-ND
6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J6K8CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J6K8CT-ND
Through Hole Resistors 1712-CFR50J6K8CT-ND
RES 6.8K OHM 5% 1/2W AXIAL

RES 6.8K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 132696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132696
Through Hole Resistors 132696
TE Connectivity CFR50J6K8 Resistor

TE Connectivity CFR50J6K8 Resistor

Supplier's Site
Res, 6K8, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 68AH9288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity
68AH9288
Res, 6K8, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity 68AH9288
RES, 6K8, 0.5W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 6K8, 0.5W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CFR50J6K8TB-ND 132696 68AH9288
Product Name Through Hole Resistors Through Hole Resistors Res, 6K8, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers