TE Connectivity Through Hole Resistors CFR50J5K6

Description
RES 5.6K OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 5.6K OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J5K6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J5K6CT-ND
Through Hole Resistors 1712-CFR50J5K6CT-ND
RES 5.6K OHM 5% 1/2W AXIAL

RES 5.6K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J5K6TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J5K6TB-ND
Through Hole Resistors 1712-CFR50J5K6TB-ND
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 132674P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132674P
Through Hole Resistors 132674P
CFR50 carbon film resistor,5K6 0.5W

CFR50 carbon film resistor,5K6 0.5W

Supplier's Site
Through Hole Resistors - 1614782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614782
Through Hole Resistors 1614782
TE Connectivity CFR50J5K6 Resistor

TE Connectivity CFR50J5K6 Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 5.6 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5999 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 5.6 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5999
Through Hole Carbon Film Resistor, Cfr Series, 5.6 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5999
Through Hole Carbon Film Resistor, CFR Series, 5.6 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 5.6 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR50J5K6CT-ND 132674P 1614782 95W5999
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 5.6 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details