TE Connectivity Through Hole Carbon Film Resistor, Cfr Series, 4.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity CFR50J4K3

Description
Through Hole Carbon Film Resistor, CFR Series, 4.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, CFR Series, 4.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Cfr Series, 4.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5989 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 4.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5989
Through Hole Carbon Film Resistor, Cfr Series, 4.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5989
Through Hole Carbon Film Resistor, CFR Series, 4.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 4.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 4.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Neohm Te Connectivity - 22R0628 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 4.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Neohm Te Connectivity
22R0628
Through Hole Carbon Film Resistor, Cfr Series, 4.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Neohm Te Connectivity 22R0628
Through Hole Carbon Film Resistor, CFR Series, 4.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 4.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95W5989 22R0628
Product Name Through Hole Carbon Film Resistor, Cfr Series, 4.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Through Hole Carbon Film Resistor, Cfr Series, 4.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers