TE Connectivity Through Hole Resistors CFR50J47R

Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J47RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J47RTB-ND
Through Hole Resistors 1712-CFR50J47RTB-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J47RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J47RCT-ND
Through Hole Resistors 1712-CFR50J47RCT-ND
RES 47 OHM 5% 1/2W AXIAL

RES 47 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 132179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132179
Through Hole Resistors 132179
TE Connectivity CFR50J47R Resistor

TE Connectivity CFR50J47R Resistor

Supplier's Site
Through Hole Resistors - 132179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132179P
Through Hole Resistors 132179P
CFR50 carbon film resistor,47R 0.5W

CFR50 carbon film resistor,47R 0.5W

Supplier's Site
Through Hole Resistors - 1614780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614780
Through Hole Resistors 1614780
TE Connectivity CFR50J47R Resistor

TE Connectivity CFR50J47R Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 1712-CFR50J47RTB-ND 132179 132179P
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details