CFR50J47R -- CFR50 5% 47R NEOHM - TE CONNECTIVITY
TE Connectivity
Cfr50 5% 47R Neohm - Te Connectivity
CFR50J47R
Suppliers
Cfr50 5% 47R Neohm - Te Connectivity
45AJ2062
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2062 |
|
Product Name
|
Cfr50 5% 47R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers