TE Connectivity Through Hole Resistors CFR50J47K

Description
RES 47K OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 47K OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J47KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J47KCT-ND
Through Hole Resistors 1712-CFR50J47KCT-ND
RES 47K OHM 5% 1/2W AXIAL

RES 47K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J47KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J47KTB-ND
Through Hole Resistors 1712-CFR50J47KTB-ND
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 132898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132898
Through Hole Resistors 132898
TE Connectivity CFR50J47K Resistor

TE Connectivity CFR50J47K Resistor

Supplier's Site
Through Hole Resistors - 132898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132898P
Through Hole Resistors 132898P
CFR50 carbon film resistor,47K 0.66W

CFR50 carbon film resistor,47K 0.66W

Supplier's Site
Through Hole Resistors - 1615144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615144
Through Hole Resistors 1615144
TE Connectivity CFR50J47K Resistor

TE Connectivity CFR50J47K Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5994 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5994
Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5994
Through Hole Carbon Film Resistor, CFR Series, 47 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 47 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR50J47KCT-ND 132898 132898P 95W5994
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details