TE Connectivity Through Hole Resistors CFR50J3K9

Description
TE Connectivity CFR50J3K9 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR50J3K9 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1251146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251146
Through Hole Resistors 1251146
TE Connectivity CFR50J3K9 Resistor

TE Connectivity CFR50J3K9 Resistor

Supplier's Site
Through Hole Resistors - 1251146P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251146P
Through Hole Resistors 1251146P
TE Connectivity CFR50J3K9 Resistor

TE Connectivity CFR50J3K9 Resistor

Supplier's Site
Through Hole Resistors - 1774897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1774897
Through Hole Resistors 1774897
TE Connectivity CFR50J3K9 Resistor

TE Connectivity CFR50J3K9 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR50J3K9CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J3K9CT-ND
Through Hole Resistors 1712-CFR50J3K9CT-ND
RES 3.9K OHM 5% 1/2W AXIAL

RES 3.9K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J3K9TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J3K9TB-ND
Through Hole Resistors 1712-CFR50J3K9TB-ND
3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 3K9, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 68AH9287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity
68AH9287
Res, 3K9, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity 68AH9287
RES, 3K9, 0.5W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 3K9, 0.5W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1251146 1251146P 1712-CFR50J3K9CT-ND 68AH9287
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 3K9, 0.5W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3900 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers