TE Connectivity Through Hole Resistors CFR50J3K6

Description
RES 3.6K OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3.6K OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J3K6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J3K6CT-ND
Through Hole Resistors 1712-CFR50J3K6CT-ND
RES 3.6K OHM 5% 1/2W AXIAL

RES 3.6K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J3K6TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J3K6TB-ND
Through Hole Resistors 1712-CFR50J3K6TB-ND
3.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

3.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 3.6 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5972 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 3.6 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5972
Through Hole Carbon Film Resistor, Cfr Series, 3.6 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5972
Through Hole Carbon Film Resistor, CFR Series, 3.6 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 3.6 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CFR50J3K6CT-ND 95W5972
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 3.6 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers