CFR50J3K6 -- CFR50 5% 3K6 NEOHM - TE CONNECTIVITY
TE Connectivity
Cfr50 5% 3K6 Neohm - Te Connectivity
CFR50J3K6
Suppliers
Cfr50 5% 3K6 Neohm - Te Connectivity
45AJ2055
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2055 |
|
Product Name
|
Cfr50 5% 3K6 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details