TE Connectivity Through Hole Resistors CFR50J3K3

Description
3.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J3K3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J3K3TB-ND
Through Hole Resistors 1712-CFR50J3K3TB-ND
3.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

3.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J3K3CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J3K3CT-ND
Through Hole Resistors 1712-CFR50J3K3CT-ND
RES 3.3K OHM 5% 1/2W AXIAL

RES 3.3K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 132618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132618
Through Hole Resistors 132618
TE Connectivity CFR50J3K3 Resistor

TE Connectivity CFR50J3K3 Resistor

Supplier's Site
Through Hole Resistors - 132618P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132618P
Through Hole Resistors 132618P
CFR50 carbon film resistor,3K3 0.66W

CFR50 carbon film resistor,3K3 0.66W

Supplier's Site
Through Hole Resistors - 1648722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648722
Through Hole Resistors 1648722
TE Connectivity CFR50J3K3 Resistor

TE Connectivity CFR50J3K3 Resistor

Supplier's Site
Resistor;Carbon Film;Res 3.3 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70063332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 3.3 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70063332
Resistor;Carbon Film;Res 3.3 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70063332
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5971 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5971
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5971
Through Hole Carbon Film Resistor, CFR Series, 3.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 3.3 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CFR50J3K3TB-ND 132618 132618P 70063332 95W5971
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Carbon Film;Res 3.3 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details