TE Connectivity Cfr50 5% 3K0 Neohm - Te Connectivity CFR50J3K0

Description
CFR50 5% 3K0
Description
CFR50 5% 3K0

Suppliers

Company
Product
Description
Supplier Links
Cfr50 5% 3K0 Neohm - Te Connectivity - 74AC8434 - Newark, An Avnet Company
Chicago, IL, United States
Cfr50 5% 3K0 Neohm - Te Connectivity
74AC8434
Cfr50 5% 3K0 Neohm - Te Connectivity 74AC8434
CFR50 5% 3K0

CFR50 5% 3K0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC8434
Product Name Cfr50 5% 3K0 Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers