TE Connectivity Through Hole Carbon Film Resistor, Cfr Series, 2.2 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity CFR50J2R2

Description
Through Hole Carbon Film Resistor, CFR Series, 2.2 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, CFR Series, 2.2 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5958 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5958
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5958
Through Hole Carbon Film Resistor, CFR Series, 2.2 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 2.2 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95W5958
Product Name Through Hole Carbon Film Resistor, Cfr Series, 2.2 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers