TE Connectivity Through Hole Resistors CFR50J2M2

Description
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J2M2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J2M2TB-ND
Through Hole Resistors 1712-CFR50J2M2TB-ND
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J2M2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J2M2CT-ND
Through Hole Resistors 1712-CFR50J2M2CT-ND
RES 2.2M OHM 5% 1/2W AXIAL

RES 2.2M OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5956 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5956
Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5956
Through Hole Carbon Film Resistor, CFR Series, 2.2 Mohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 2.2 Mohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CFR50J2M2TB-ND 95W5956
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 2.2 Mohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details