TE Connectivity Through Hole Resistors CFR50J2K7

Description
TE Connectivity CFR50J2K7 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR50J2K7 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 132595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132595
Through Hole Resistors 132595
TE Connectivity CFR50J2K7 Resistor

TE Connectivity CFR50J2K7 Resistor

Supplier's Site
Through Hole Resistors - 132595P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132595P
Through Hole Resistors 132595P
CFR50 carbon film resistor,2K7 0.5W

CFR50 carbon film resistor,2K7 0.5W

Supplier's Site
Through Hole Resistors - 1638490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638490
Through Hole Resistors 1638490
TE Connectivity CFR50J2K7 Resistor

TE Connectivity CFR50J2K7 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR50J2K7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J2K7TB-ND
Through Hole Resistors 1712-CFR50J2K7TB-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J2K7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J2K7CT-ND
Through Hole Resistors 1712-CFR50J2K7CT-ND
RES 2.7K OHM 5% 1/2W AXIAL

RES 2.7K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5955 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5955
Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5955
Through Hole Carbon Film Resistor, CFR Series, 2.7 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 2.7 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 132595 132595P 1712-CFR50J2K7TB-ND 95W5955
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 2.7 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2700 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers