TE Connectivity Through Hole Resistors CFR50J2K4

Description
RES 2.4K OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.4K OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J2K4CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J2K4CT-ND
Through Hole Resistors 1712-CFR50J2K4CT-ND
RES 2.4K OHM 5% 1/2W AXIAL

RES 2.4K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J2K4TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J2K4TB-ND
Through Hole Resistors 1712-CFR50J2K4TB-ND
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 2.4 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5954 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 2.4 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5954
Through Hole Carbon Film Resistor, Cfr Series, 2.4 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5954
Through Hole Carbon Film Resistor, CFR Series, 2.4 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 2.4 kohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CFR50J2K4CT-ND 95W5954
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 2.4 Kohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details